OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT OR GATE
OR Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32ADTR2G | 74LVC32ADTR2G | 74LVC32ADTR2G | 74LVC32ADTR2G | 74LVC32ADTR2G |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate | |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | 3.6V; 1.2V ~ 3.6V | ||
| Operating Current | 0.0400 mA | 24 mA |