Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100102FCQR 100102FCQR

Description
Manufacturer: National Semiconductor Win Source Part Number: 853536-100102FCQR Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 853536-100102FCQR Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100102FCQR - 853536-100102FCQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100102FCQR
853536-100102FCQR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100102FCQR 853536-100102FCQR
Manufacturer: National Semiconductor Win Source Part Number: 853536-100102FCQR Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 853536-100102FCQR
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 100102FCQR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
100102FCQR
Logic - Gates and Inverters - Multi-Function, Configurable 100102FCQR
OR/NOR GATE, 100K SERIES

OR/NOR GATE, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 853536-100102FCQR 100102FCQR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100102FCQR Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details