Nexperia B.V. Quad 2-input AND gate 74AHCT08PW,118

Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT08PW is a quad 2-input AND gate with TTL-level inputs, designed for mixed-voltage applications. It operates over a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and includes Schmitt-trigger action on all inputs. The device is packaged in a TSSOP14 format with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. It meets latch-up performance criteria exceeding 100 mA per JESD 78 Class II Level A, and ESD protection complies with ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHCT08PW is a quad 2-input AND gate with TTL-level inputs, designed for mixed-voltage applications. It operates over a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and includes Schmitt-trigger action on all inputs. The device is packaged in a TSSOP14 format with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. It meets latch-up performance criteria exceeding 100 mA per JESD 78 Class II Level A, and ESD protection complies with ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHCT08PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHCT08PW,118
Quad 2-input AND gate 74AHCT08PW,118
The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08: CMOS level For 74AHCT08: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC08; 74AHCT08 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08: CMOS level
    • For 74AHCT08: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371088-74AHCT08PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371088-74AHCT08PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371088-74AHCT08PW,118
Win Source Part Number: 1371088-74AHCT08PW,1 18 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCT Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHCT08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Logic Type: AND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.8V Input Logic Level - High: 2V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Win Source Part Number: 1371088-74AHCT08PW,118
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHCT
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74AHCT08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 1727-6536-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6536-2-ND
Gates and Inverters 1727-6536-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6536-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6536-1-ND
Gates and Inverters 1727-6536-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6536-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6536-6-ND
Gates and Inverters 1727-6536-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74AHCT08PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08PW,118 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74AHCT08PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 33AC1167 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
33AC1167
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 33AC1167
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHCT08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHCT08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AHCT08PW,118
Logic ICs >> Gates 74AHCT08PW,118
2uA 4.5V~5.5V 4 7.9ns@5V,50pF AND Gate TSSOP-14 Gates ROHS

2uA 4.5V~5.5V 4 7.9ns@5V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 74AHCT08PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT08PW,118
Gates and Inverters 74AHCT08PW,118
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT08PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT08PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74AHCT08PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT08PW,118
Logic - Gates and Inverters 74AHCT08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14TSSOP - 554-74AHCT08PW,118 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14TSSOP
554-74AHCT08PW,118
IC GATE AND 4CH 2-INP 14TSSOP 554-74AHCT08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74AHCT08PW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT08PW,118
Gates and Inverters 74AHCT08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT08PW,118 1371088-74AHCT08PW,118 1727-6536-2-ND 705-74AHCT08PW,118 33AC1167 74AHCT08PW,118 74AHCT08PW,118 74AHCT08PW,118 74AHCT08PW,118 554-74AHCT08PW,118 74AHCT08PW,118
Product Name Quad 2-input AND gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14TSSOP Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND AND; AND Gate AND AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 5 V 5.5V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
IC Package Type Other; SOT402-1 SOT402-1 SSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) Other; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width)
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Gates and Inverters - 1727-3156-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details