onsemi Logic - Latches 74LCX573SJ

Description
IC LATCH OCT LV 5V I/O 20SOP
Datasheet
Description
IC LATCH OCT LV 5V I/O 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX573SJ
Logic - Latches 74LCX573SJ
IC LATCH OCT LV 5V I/O 20SOP

IC LATCH OCT LV 5V I/O 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX573SJ
Integrated Circuits (ICs) - Logic - Latches 74LCX573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Latches - 74LCX573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LCX573SJ
Latches 74LCX573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now
Latches - 74LCX573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LCX573SJ
Latches 74LCX573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LCX573SJ 74LCX573SJ 74LCX573SJ
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 1727-3339-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details