onsemi Logic IC 74LCX27MTCX

Description
IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74LCX27MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX27MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74LCX27MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX27MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74LCX27MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX27MTCX can be used for catalog matching and distributor lookup.

IC GATE NOR 3CH 3-INP 14TSSOP Product overview: 74LCX27MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX27MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LCX27MTCX - 857940-74LCX27MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX27MTCX
857940-74LCX27MTCX
Logic - Logic - Gates and Inverters - 74LCX27MTCX 857940-74LCX27MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 857940-74LCX27MTCX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 3 Channel - 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LCX27 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857940-74LCX27MTCX
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 3 Channel - 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LCX27
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX27MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX27MTCX
Logic - Gates and Inverters 74LCX27MTCX
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LCX27MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX27MTCX
Gates and Inverters 74LCX27MTCX
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LCX27MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX27MTCX
Gates and Inverters 74LCX27MTCX
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX27MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX27MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX27MTCX
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX27MTCX 857940-74LCX27MTCX 74LCX27MTCX 74LCX27MTCX 74LCX27MTCX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74LCX27MTCX Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT NOT; NOR NOR; NOR Gate NOR
Supply Voltage 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Inputs 3 3
Propagation Delay 4.9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details