onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240MSA 74LCX240MSA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 736617-74LCX240MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LCX240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 736617-74LCX240MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LCX240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240MSA - 736617-74LCX240MSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240MSA
736617-74LCX240MSA
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240MSA 736617-74LCX240MSA
Manufacturer: ON Semiconductor Win Source Part Number: 736617-74LCX240MSA Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LCX240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 736617-74LCX240MSA
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX240
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
 - 74LCX240MSA - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDSO20

Bus Driver, LVC/LCX/Z Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit SSOP Interface Transceiver IC
704-74LCX240MSA
8-bit SSOP Interface Transceiver IC 704-74LCX240MSA
Octal Buffer/Line Driver, 8-Bit, 3-State, CMOS, SSOP Product overview: 74LCX240MSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240MSA can be used for catalog matching and distributor lookup.

Octal Buffer/Line Driver, 8-Bit, 3-State, CMOS, SSOP Product overview: 74LCX240MSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 736617-74LCX240MSA 74LCX240MSA 704-74LCX240MSA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240MSA 8-bit SSOP Interface Transceiver IC
Device Type Buffer Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Quad buffer/line driver; 3-state - 74AHCT126BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details