onsemi Logic - Latches 74LCX162373MEAX

Description
IC LATCH TRANSP 16BIT LV 48SSOP
Datasheet
Description
IC LATCH TRANSP 16BIT LV 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX162373MEAX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX162373MEAX
Logic - Latches 74LCX162373MEAX
IC LATCH TRANSP 16BIT LV 48SSOP

IC LATCH TRANSP 16BIT LV 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX162373MEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX162373MEAX
Integrated Circuits (ICs) - Logic - Latches 74LCX162373MEAX
BUS DRIVER

BUS DRIVER

Supplier's Site
Latches - 74LCX162373MEAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Latches - 74LCX162373MEAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LCX162373MEAX 74LCX162373MEAX 74LCX162373MEAX
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Propagation Delay 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1044428-74ALVCH16841DGGY - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
6 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details