AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC Product overview: 74LCX08M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08M can be used for catalog matching and distributor lookup.
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:24mA RoHS Compliant: Yes
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX08M-ND | 705-74LCX08M | 74LCX08M | 74LCX08M | 78K6282 | 74LCX08M | 74LCX08M |
| Product Name | Gates and Inverters | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |