onsemi Latches 74F845SC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F845SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F845SC
Latches 74F845SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F845SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F845SC
Integrated Circuits (ICs) - Logic - Latches 74F845SC
IC D-TYPE TRANSP SGL 8:8 24SOP

IC D-TYPE TRANSP SGL 8:8 24SOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74F845SC 74F845SC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVC573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details