onsemi Latches 74F841SCX

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F841SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F841SCX
Latches 74F841SCX
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F841SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F841SCX
Integrated Circuits (ICs) - Logic - Latches 74F841SCX
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74F841SCX 74F841SCX
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74ACTQ373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers