onsemi Logic - Latches 74F533SC

Description
IC LATCH TRANSP OCT 3ST 20SOIC
Datasheet
Description
IC LATCH TRANSP OCT 3ST 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74F533SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F533SC
Logic - Latches 74F533SC
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74F533SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F533SC
Latches 74F533SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74F533SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F533SC
Latches 74F533SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F533SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F533SC
Integrated Circuits (ICs) - Logic - Latches 74F533SC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74F533SC 74F533SC 74F533SC
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
Propagation Delay 6.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs - CABT16373AMDLREP - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACTQ373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers