onsemi Flip Flops 74F379SJX

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74F379SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F379SJX
Flip Flops 74F379SJX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74F379SJX
Logic - Flip Flops 74F379SJX
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74F379SJX 74F379SJX
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2447-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 100331QI - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details