onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74F378SCX

Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F378SCX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F378SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F378SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74F378SCX
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site
Flip Flops - 74F378SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F378SCX
Flip Flops 74F378SCX
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74F378SCX 74F378SCX 74F378SCX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT273DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers