Shift Register, Multiplexed 1 Element 4 Bit 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076222-74F350PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Multiplexed
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC SHIFTER 4BIT 3 STATE 16-DIP
Shift Register, Multiplexed 1 Element 4 Bit 16-PDIP
Shift Register, Multiplexed 1 Element 4 Bit 16-PDIP
SHIFTER, F/FAST SERIES, 4-BIT
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F350PC-ND | 076222-74F350PC | 74F350PC | 74F350PC | 74F350PC |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74F350PC | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |