The 74F322PC is an 8-bit octal shift register that supports both serial and parallel loading with 3-STATE parallel outputs and a bi-state serial output. It features multiplexed parallel I/O ports to reduce pin count and operates with four synchronous modes: hold, shift right with serial entry, shift right with sign extend, and parallel load. The device includes an asynchronous Master Reset (MR) input that clears the register regardless of clocked operation. The shift register is housed in a 20-lead Plastic Dual-In-Line Package (PDIP) and is designed for applications requiring efficient data handling and manipulation. It operates with a maximum clock frequency of 70 MHz and has propagation delays ranging from 3.5 ns to 11 ns, depending on the specific operation. The device is suitable for bus applications due to its 3-STATE outputs and can be ordered in tape and reel format for automated assembly processes.
Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076218-74F322PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Multiplexed
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PARALLEL IN PARALLEL OUT
Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP
Shift Register, Multiplexed 1 Element 8 Bit 20-PDIP
IC REGISTER SER/PAR W/EXT 20-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F322PC-ND | 076218-74F322PC | 74F322PC | 74F322PC | 74F322PC |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74F322PC | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300\", 7.62mm) |