Nexperia B.V. 8-bit parallel-in/serial-out shift register 74LV165PW-Q100J

Description
The 74LV165-Q100 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74LV165-Q100 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV165PW-Q100 is an 8-bit parallel-in/serial-out shift register designed for automotive applications, qualified to AEC-Q100 (Grade 1). It operates within a temperature range of -40 °C to +125 °C and supports a wide supply voltage range from 1.0 to 5.5 V, making it suitable for low voltage applications. The device features eight parallel data inputs (D0 to D7) and a serial data input (DS), with two complementary serial outputs (Q7 and Q7). Data can be loaded asynchronously when the parallel load input (PL) is LOW, or entered serially at DS when PL is HIGH. The clock enable input (CE) allows for control over data shifting on the LOW-to-HIGH transitions of the clock input (CP). The product includes ESD protection exceeding 2 kV and is optimized for low power dissipation, making it a reliable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The 74LV165PW-Q100 is an 8-bit parallel-in/serial-out shift register designed for automotive applications, qualified to AEC-Q100 (Grade 1). It operates within a temperature range of -40 °C to +125 °C and supports a wide supply voltage range from 1.0 to 5.5 V, making it suitable for low voltage applications. The device features eight parallel data inputs (D0 to D7) and a serial data input (DS), with two complementary serial outputs (Q7 and Q7). Data can be loaded asynchronously when the parallel load input (PL) is LOW, or entered serially at DS when PL is HIGH. The clock enable input (CE) allows for control over data shifting on the LOW-to-HIGH transitions of the clock input (CP). The product includes ESD protection exceeding 2 kV and is optimized for low power dissipation, making it a reliable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial-out shift register - 74LV165PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial-out shift register
74LV165PW-Q100J
8-bit parallel-in/serial-out shift register 74LV165PW-Q100J
The 74LV165-Q100 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LV165-Q100 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.0 V to 5.5 V
  • CMOS low power dissipation
  • Direct interface with TTL levels (2.7 V to 3.6 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Optimized for low voltage applications: 1.0 V to 3.6 V
  • Synchronous parallel-to-serial applications
  • Synchronous serial input for easy expansion
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Shift Registers - 1727-74LV165PW-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REG COMP 8BIT 16-TSSOP

IC SHIFT REG COMP 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-74LV165PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-74LV165PW-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REG COMP 8BIT 16-TSSOP

IC SHIFT REG COMP 8BIT 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV165PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV165PW-Q100J
Integrated Circuits (ICs) - Logic - Shift Registers 74LV165PW-Q100J
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site
Shift Registers - 74LV165PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV165PW-Q100J
Shift Registers 74LV165PW-Q100J
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74LV165PW-Q100J
Counter Shift Registers 74LV165PW-Q100J
Counter Shift Registers 8bit serial-in parallel-out

Counter Shift Registers 8bit serial-in parallel-out

Buy Now Datasheet
Logic - Shift Registers - 74LV165PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LV165PW-Q100J
Logic - Shift Registers 74LV165PW-Q100J
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LV165PW-Q100J 1727-74LV165PW-Q100JCT-ND 74LV165PW-Q100J 74LV165PW-Q100J 74LV165PW-Q100J 74LV165PW-Q100J
Product Name 8-bit parallel-in/serial-out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Register Type Parallel In / Serial Out Parallel In / Serial Out Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage +7 1V ~ 5.5V 1V ~ 5.5V
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
9 suppliers
8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
8-bit shift register with input flip-flops - 74HCT597D,653 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details