Texas Instruments CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage 5962-8681701EA

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - 5962-8681701EA - Texas Instruments
Dallas, TX, United States
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
5962-8681701EA
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage 5962-8681701EA
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-8681701EA
Product Name CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 83021022A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB164245ZQLR - 006672-74AVCB164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details