onsemi Logic - Logic - Flip Flops - 74F175SJ 74F175SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131298-74F175SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74F175 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 34mA Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131298-74F175SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74F175 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 34mA Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F175SJ
1131298-74F175SJ
Logic - Logic - Flip Flops - 74F175SJ 1131298-74F175SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1131298-74F175SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 140MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74F175 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 34mA Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131298-74F175SJ
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 140MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74F175
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 34mA
Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF

Buy Now
 - 74F175SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - 74F175SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F175SJ-ND
Flip Flops 74F175SJ-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74F175SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175SJ
Flip Flops 74F175SJ
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74F175SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F175SJ
Flip Flops 74F175SJ
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F175SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F175SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74F175SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site
Shenzhen, China
Logic - Flip Flops
74F175SJ
Logic - Flip Flops 74F175SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1131298-74F175SJ 74F175SJ 74F175SJ-ND 74F175SJ 74F175SJ 74F175SJ
Product Name Logic - Logic - Flip Flops - 74F175SJ Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.5 ns 8.5 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074D - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details