J-K Flip-Flop, F/FAST Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 26054-74F112PC
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 105MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74F112PC | 74F112PC-ND | 26054-74F112PC | 74F112PC | 74F112PC | 74F112PC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74F112PC | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | |||
| Package Type | DIP; PDIP; PDIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Logic Family | TTL | |||||
| Flip-Flop Type | J-K | J-K | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V |