onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16245GX 74ALVC16245GX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 709161-74ALVC16245GX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 54-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC16245 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 709161-74ALVC16245GX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 54-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC16245 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16245GX - 709161-74ALVC16245GX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16245GX
709161-74ALVC16245GX
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16245GX 709161-74ALVC16245GX
Manufacturer: ON Semiconductor Win Source Part Number: 709161-74ALVC16245GX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 54-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC16245 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 709161-74ALVC16245GX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 54-FBGA (5.5x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 54-LFBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC16245
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74ALVC16245GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVC16245GX
Buffers, Drivers, Receivers, Transceivers 74ALVC16245GX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (8x5.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (8x5.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVC16245GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVC16245GX
Buffers, Drivers, Receivers, Transceivers 74ALVC16245GX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (5.5x8)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (5.5x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 709161-74ALVC16245GX 74ALVC16245GX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74ALVC16245GX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 54-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details