onsemi Logic - Logic - Latches - 74ACTQ841SC 74ACTQ841SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765101-74ACTQ841SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765101-74ACTQ841SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACTQ841SC
765101-74ACTQ841SC
Logic - Logic - Latches - 74ACTQ841SC 765101-74ACTQ841SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765101-74ACTQ841SC Series: 74ACTQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765101-74ACTQ841SC
Series: 74ACTQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 7ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74ACTQ841SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ841SC
Logic - Latches 74ACTQ841SC
IC LATCH TRANSP 10BIT 24-SOIC

IC LATCH TRANSP 10BIT 24-SOIC

Supplier's Site Datasheet
Latches - 74ACTQ841SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 765101-74ACTQ841SC 74ACTQ841SC 74ACTQ841SC
Product Name Logic - Logic - Latches - 74ACTQ841SC Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS256DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
4 suppliers
Latches - 1727-7571-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
5 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details