D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH TRANSP OCT 3ST 20TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ACTQ533MTCX-ND | 74ACTQ533MTCX | 74ACTQ533MTCX | 74ACTQ533MTCX |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |