onsemi Logic - Flip Flops 74ACTQ18823SSC

Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACTQ18823SSC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ18823SSC
Logic - Flip Flops 74ACTQ18823SSC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACTQ18823SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACTQ18823SSC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACTQ18823SSC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site
Flip Flops - 74ACTQ18823SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ18823SSC
Flip Flops 74ACTQ18823SSC
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ACTQ18823SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ18823SSC
Flip Flops 74ACTQ18823SSC
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACTQ18823SSC 74ACTQ18823SSC 74ACTQ18823SSC
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers