onsemi Logic - Flip Flops 74ACTQ18823MTD

Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACTQ18823MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ18823MTD
Logic - Flip Flops 74ACTQ18823MTD
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACTQ18823MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ18823MTD
Flip Flops 74ACTQ18823MTD
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74ACTQ18823MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ18823MTD
Flip Flops 74ACTQ18823MTD
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACTQ18823MTD 74ACTQ18823MTD
Product Name Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

 - 100331/VYA - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC44
View Details
Flip Flops - 74AHCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers