onsemi Latches 74ACT843SPC

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT843SPC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT843SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT843SPC
Integrated Circuits (ICs) - Logic - Latches 74ACT843SPC
BUS DRIVER

BUS DRIVER

Supplier's Site
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT843SPC
Logic - Latches 74ACT843SPC
IC LATCH TRANSPARENT 9BIT 24-DIP

IC LATCH TRANSPARENT 9BIT 24-DIP

Supplier's Site Datasheet
Latches - 74ACT843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - 74ACT843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT843SPC-ND 74ACT843SPC 74ACT843SPC 74ACT843SPC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACTQ843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Latches - 74ALVC573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Octal Latched Transceiver - 74FCT543ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details