onsemi Latches 74ACT843SC

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT843SC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74ACT843SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT843SC
Logic - Latches 74ACT843SC
IC LATCH TRANSPARENT 9BIT 24SOIC

IC LATCH TRANSPARENT 9BIT 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT843SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT843SC
Integrated Circuits (ICs) - Logic - Latches 74ACT843SC
IC D-TYPE TRANSP SGL 9:9 24SOP

IC D-TYPE TRANSP SGL 9:9 24SOP

Supplier's Site
Latches - 74ACT843SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT843SC
Latches 74ACT843SC
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT843SC-ND 74ACT843SC 74ACT843SC 74ACT843SC
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5475/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
4 suppliers
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223803MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details