onsemi Logic - Logic - Latches - 74ACT841SC 74ACT841SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765065-74ACT841SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.5ns Part Status: Obsolete(EOL) Family Name: 74ACT841 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74ACT841SC; 74ACT841SCX; 5962-9220001M3A; Introduction Date: September 06, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765065-74ACT841SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.5ns Part Status: Obsolete(EOL) Family Name: 74ACT841 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74ACT841SC; 74ACT841SCX; 5962-9220001M3A; Introduction Date: September 06, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT841SC
765065-74ACT841SC
Logic - Logic - Latches - 74ACT841SC 765065-74ACT841SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765065-74ACT841SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.5ns Part Status: Obsolete(EOL) Family Name: 74ACT841 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74ACT841SC; 74ACT841SCX; 5962-9220001M3A; Introduction Date: September 06, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765065-74ACT841SC
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5.5ns
Part Status: Obsolete(EOL)
Family Name: 74ACT841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74ACT841SC; 74ACT841SCX; 5962-9220001M3A;
Introduction Date: September 06, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT841SC
Logic - Latches 74ACT841SC
IC DTYPE LATCH 10BIT 24SOIC

IC DTYPE LATCH 10BIT 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT841SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT841SC
Integrated Circuits (ICs) - Logic - Latches 74ACT841SC
BUS DRIVER

BUS DRIVER

Supplier's Site
Latches - 74ACT841SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT841SC
Latches 74ACT841SC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Latches - 74ACT841SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT841SC
Latches 74ACT841SC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765065-74ACT841SC 74ACT841SC 74ACT841SC 74ACT841SC
Product Name Logic - Logic - Latches - 74ACT841SC Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Logic - Logic - Latches - 74LVC573ADB,118 - 1009460-74LVC573ADB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
4 suppliers
Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74FCT2373ZCTSO - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers