onsemi Logic - Latches 74ACT841MTC

Description
IC LATCH TRANSP 10BIT 24TSSOP
Datasheet
Description
IC LATCH TRANSP 10BIT 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACT841MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT841MTC
Logic - Latches 74ACT841MTC
IC LATCH TRANSP 10BIT 24TSSOP

IC LATCH TRANSP 10BIT 24TSSOP

Supplier's Site Datasheet
Latches - 74ACT841MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ACT841MTC 74ACT841MTC
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT573BQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details