onsemi Logic - Logic - Latches - 74ACT373SJX 74ACT373SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765040-74ACT373SJX Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 8ns Part Status: Obsolete(EOL) Family Name: 74ACT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74ACT373NSE4; SN74ACT373NSRG4; SN74ACT373NSG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765040-74ACT373SJX Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 8ns Part Status: Obsolete(EOL) Family Name: 74ACT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74ACT373NSE4; SN74ACT373NSRG4; SN74ACT373NSG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT373SJX
765040-74ACT373SJX
Logic - Logic - Latches - 74ACT373SJX 765040-74ACT373SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765040-74ACT373SJX Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 8ns Part Status: Obsolete(EOL) Family Name: 74ACT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74ACT373NSE4; SN74ACT373NSRG4; SN74ACT373NSG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765040-74ACT373SJX
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 8ns
Part Status: Obsolete(EOL)
Family Name: 74ACT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74ACT373NSE4; SN74ACT373NSRG4; SN74ACT373NSG4;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74ACT373SJX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT373SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT373SJX
Integrated Circuits (ICs) - Logic - Latches 74ACT373SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74ACT373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT373SJX
Logic - Latches 74ACT373SJX
IC OCT TRANSP LATCH 3ST 20SOP

IC OCT TRANSP LATCH 3ST 20SOP

Supplier's Site Datasheet
Latches - 74ACT373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ACT373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765040-74ACT373SJX 74ACT373SJX-ND 74ACT373SJX 74ACT373SJX 74ACT373SJX
Product Name Logic - Logic - Latches - 74ACT373SJX Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 74AHCT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74LV373N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers