Shift Shift Register 1 Element 8 Bit 20-SOIC
IC SHIFT/REG I/O PIN 8INP 20SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC SHIFT/REG I/O PIN 8INP 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74ACT299SC-ND | 74ACT299SC | 74ACT299SC | 74ACT299SC |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State; Tri-State |