onsemi Logic - Flip Flops 74ACT18823SSC

Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT18823SSC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT18823SSC
Logic - Flip Flops 74ACT18823SSC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - 74ACT18823SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT18823SSC
Flip Flops 74ACT18823SSC
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT18823SSC 74ACT18823SSC
Product Name Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers