onsemi Logic - Logic - Counters, Dividers - 74ACT161MTC 74ACT161MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764999-74ACT161MTC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Part Status: Obsolete(EOL) Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD74ACT161PWR74ACT16 1MTCX; ; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764999-74ACT161MTC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Part Status: Obsolete(EOL) Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD74ACT161PWR74ACT16 1MTCX; ; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT161MTC - 764999-74ACT161MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT161MTC
764999-74ACT161MTC
Logic - Logic - Counters, Dividers - 74ACT161MTC 764999-74ACT161MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764999-74ACT161MTC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Part Status: Obsolete(EOL) Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD74ACT161PWR74ACT16 1MTCX; ; Introduction Date: November 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764999-74ACT161MTC
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Part Status: Obsolete(EOL)
Family Name: 74ACT161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CD74ACT161PWR74ACT161MTCX; ;
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 74ACT161MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74ACT161MTC-ND
Counters, Dividers 74ACT161MTC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74ACT161MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74ACT161MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74ACT161MTC
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - 74ACT161MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74ACT161MTC
Logic - Counters, Dividers 74ACT161MTC
IC COUNTER BINARY SYNC 16TSSOP

IC COUNTER BINARY SYNC 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 74ACT161MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74ACT161MTC
Counters, Dividers 74ACT161MTC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 764999-74ACT161MTC 74ACT161MTC-ND 74ACT161MTC 74ACT161MTC 74ACT161MTC
Product Name Logic - Logic - Counters, Dividers - 74ACT161MTC Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1074 - Newark, An Avnet Company
Specs
Counter Type Decade Ripple
Supply Voltage 4.5V
Package Type SOIC
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059M96 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
 - 4018B/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP16
View Details