Nexperia B.V. Logic Family / Base Number Nexperia 74HCT390D,652.

Description
Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:61MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT RoHS Compliant: Yes
Description
Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:61MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1074 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1074
Logic Family / Base Number Nexperia 29AC1074
Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:61MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT RoHS Compliant: Yes

Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:61MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 29AC1074
Product Name Logic Family / Base Number Nexperia
Counter Type Decade Ripple
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3386-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
5 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details