onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CMSAX 74ABT240CMSAX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 729145-74ABT240CMSAX Manufacturer Homepage: www.onsemi.com Reference case: SSOP Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 729145-74ABT240CMSAX Manufacturer Homepage: www.onsemi.com Reference case: SSOP Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CMSAX - 729145-74ABT240CMSAX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CMSAX
729145-74ABT240CMSAX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CMSAX 729145-74ABT240CMSAX
Manufacturer: ON Semiconductor Win Source Part Number: 729145-74ABT240CMSAX Manufacturer Homepage: www.onsemi.com Reference case: SSOP Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 729145-74ABT240CMSAX
Manufacturer Homepage: www.onsemi.com
Reference case: SSOP
Reference Date Code: 0606+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 729145-74ABT240CMSAX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CMSAX
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details