Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197957-74ABT16373CSS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 1.4ns
Alternative Parts (Cross-Reference): SN74ABT16373ADLRG4; SN74ABT16373DL; SN74ABT16373DLR; 74ABT16373CSSCX;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC TRANSP LATCH 16BIT 3ST 48SSOP
IC TRANSP LATCH 16BIT 3ST 48SSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 197957-74ABT16373CSSCX | 74ABT16373CSSCX-ND | 74ABT16373CSSCX | 74ABT16373CSSCX | 74ABT16373CSSCX |
| Product Name | Logic - Logic - Latches - 74ABT16373CSSCX | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA | ||
| Propagation Delay | 1.4 ns | 1.4 ns | 1.4 ns |