Manufacturer: ON Semiconductor
Win Source Part Number: 1129675-6N139SDV
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 6N139
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1.5μs, 7μs
Voltage - Forward (Vf): 1.3V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1129675-6N139SDV |
| Product Name | Hard To Find - 6N139SDV |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |