onsemi Optoisolators - Transistor, Photovoltaic Output - 6N138WV 6N138WV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006843-6N138WV Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006843-6N138WV Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N138WV - 1006843-6N138WV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138WV
1006843-6N138WV
Optoisolators - Transistor, Photovoltaic Output - 6N138WV 1006843-6N138WV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006843-6N138WV Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006843-6N138WV
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1.5μs, 7μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5kV DIP Bipolar Transistor
903-6N138WV
2.5kV DIP Bipolar Transistor 903-6N138WV
1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, DIP Product overview: 6N138WV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138WV can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, DIP Product overview: 6N138WV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138WV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1006843-6N138WV 903-6N138WV
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N138WV 2.5kV DIP Bipolar Transistor
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data