onsemi Hard To Find - 6N138SD 6N138SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129671-6N138SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 6N138 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129671-6N138SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 6N138 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 6N138SD - 1129671-6N138SD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6N138SD
1129671-6N138SD
Hard To Find - 6N138SD 1129671-6N138SD
Manufacturer: ON Semiconductor Win Source Part Number: 1129671-6N138SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 6N138 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129671-6N138SD
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 6N138
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1.5μs, 7μs
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129671-6N138SD
Product Name Hard To Find - 6N138SD
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243782-SI8274GB1-IMR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details