Skyworks Solutions, Inc. Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler OLS449

Description
The OLS449 is specifically designed for high reliability and space applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic six-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS449 is designed for a low LED operating current while providing excellent radiation tolerance margins. The OLS449 has 100 percent high-reliability screenings available.
Request a Quote Datasheet
Description
The OLS449 is specifically designed for high reliability and space applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic six-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS449 is designed for a low LED operating current while providing excellent radiation tolerance margins. The OLS449 has 100 percent high-reliability screenings available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS449 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler
OLS449
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler OLS449
The OLS449 is specifically designed for high reliability and space applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic six-pin leadless chip carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The OLS449 is designed for a low LED operating current while providing excellent radiation tolerance margins. The OLS449 has 100 percent high-reliability screenings available.

The OLS449 is specifically designed for high reliability and space applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic six-pin leadless chip carrier (LCC) package.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure.
The OLS449 is designed for a low LED operating current while providing excellent radiation tolerance margins. The OLS449 has 100 percent high-reliability screenings available.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS449-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS449-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS449-ND
Optoisolator Transistor with Base Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)

Optoisolator Transistor with Base Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLS449 3320-OLS449-ND
Product Name Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC 6-CLCC
Isolation Voltage 1000 volts 1000 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - SI8236BA-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
High CMR, High-speed Logic Gate Hermetic Surface Mount Optocoupler - OLF500 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Ceramic Flat
Isolation Voltage 1000 volts
View Details