onsemi Hard To Find - 6N135SD 6N135SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129653-6N135SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 6N135 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 500ns Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129653-6N135SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 6N135 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 500ns Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 6N135SD - 1129653-6N135SD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6N135SD
1129653-6N135SD
Hard To Find - 6N135SD 1129653-6N135SD
Manufacturer: ON Semiconductor Win Source Part Number: 1129653-6N135SD Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 6N135 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 500ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129653-6N135SD
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 6N135
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 450ns, 500ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129653-6N135SD
Product Name Hard To Find - 6N135SD
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Si8380P-IU Eight Channel 24 V Digital Isolator - Si8380P-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details