The D45H11 is a PNP power transistor designed for general-purpose switching and amplifier applications. It is packaged in a TO-220 3-lead case with a collector-emitter voltage rating of -80 V and a continuous collector current of -10 A. The device has a collector-emitter saturation voltage of -1.0 V at -8 A collector current and -0.4 A base current, with a base-emitter saturation voltage of -1.5 V at -8 A collector current and -0.8 A base current. The junction temperature range is -55 to +150 °C, and the thermal resistance from junction to case is 2.1 °C/W. Total device dissipation is 60 W, derated at 480 mW/°C above 25 °C. The current gain (hFE) ranges from 40 to 60 at collector currents from 4 A to 2 A. The current gain bandwidth product is 40 MHz. The device meets AEC-Q200 automotive qualification standards.
TRANS PNP 80V 10A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-5Q85-D45H11-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |