onsemi Hard To Find - 4N33300W 4N33300W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128858-4N33300W Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 500% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 4N33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 100μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128858-4N33300W Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 500% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 4N33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 100μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 4N33300W - 1128858-4N33300W - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 4N33300W
1128858-4N33300W
Hard To Find - 4N33300W 1128858-4N33300W
Manufacturer: ON Semiconductor Win Source Part Number: 1128858-4N33300W Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 500% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 4N33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 100μs (Maximum) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128858-4N33300W
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 150mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% at 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 4N33
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 100μs (Maximum)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1128858-4N33300W
Product Name Hard To Find - 4N33300W
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details