onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output 4N323SD

Description
Win Source Part Number: 1038904-4N323SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 5µs, 100µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: 4N323SD-NDR Base Product Number: 4N32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1038904-4N323SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 5µs, 100µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: 4N323SD-NDR Base Product Number: 4N32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1038904-4N323SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1038904-4N323SD
Isolators - Optoisolators - Transistor, Photovoltaic Output 1038904-4N323SD
Win Source Part Number: 1038904-4N323SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 5µs, 100µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: 4N323SD-NDR Base Product Number: 4N32 Product Status: Obsolete

Win Source Part Number: 1038904-4N323SD
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 80 mA
Voltage - Forward (Vf) (Typ): 1.2V
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 1V
Turn On / Turn Off Time (Typ): 5µs, 100µs (Max)
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: 4N323SD-NDR
Base Product Number: 4N32
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1038904-4N323SD
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCA45 Frequency Input Signal Conditioner - DSCA45-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details