onsemi Logic - Logic - Multivibrators - 4047BCN 4047BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075770-4047BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075770-4047BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 4047BCN - 075770-4047BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 4047BCN
075770-4047BCN
Logic - Logic - Multivibrators - 4047BCN 075770-4047BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075770-4047BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075770-4047BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 075770-4047BCN
Product Name Logic - Logic - Multivibrators - 4047BCN
Supply Voltage 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - 74LVC1G123DC-Q100125 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details