4047BDMQB -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
4047BDMQB
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
4047BDMQB |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Retriggerable
Supply Voltage
5V; 4.75
Package Type
Other; PDIP,SO,SOIC
View Details
6 suppliers
Package Type
SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
10 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC
1
View Details