onsemi TRANSISTORS - RF Transistors (BJT) - 30A01SS-TL-E 30A01SS-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980314-30A01SS-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 220 mV Max Collector Current: 300 mA Transition Frequency: 520 MHz
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980314-30A01SS-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 220 mV Max Collector Current: 300 mA Transition Frequency: 520 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 30A01SS-TL-E - 980314-30A01SS-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 30A01SS-TL-E
980314-30A01SS-TL-E
TRANSISTORS - RF Transistors (BJT) - 30A01SS-TL-E 980314-30A01SS-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980314-30A01SS-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 220 mV Max Collector Current: 300 mA Transition Frequency: 520 MHz

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980314-30A01SS-TL-E
Packaging: Digi-Reel®
Termination: SMD/SMT
Mounting: SMD (SMT)
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 200 mW
Max Breakdown Voltage: 30 V
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 220 mV
Max Collector Current: 300 mA
Transition Frequency: 520 MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 980314-30A01SS-TL-E
Product Name TRANSISTORS - RF Transistors (BJT) - 30A01SS-TL-E
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products