onsemi FETs - Single - 2SK4196LS 2SK4196LS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1127784-2SK4196LS Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FI(LS) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 2W, 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 1.56Ohm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 30V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1127784-2SK4196LS Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FI(LS) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 2W, 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 1.56Ohm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2SK4196LS - 1127784-2SK4196LS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK4196LS
1127784-2SK4196LS
FETs - Single - 2SK4196LS 1127784-2SK4196LS
Manufacturer: ON Semiconductor Win Source Part Number: 1127784-2SK4196LS Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FI(LS) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 2W, 30W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 1.56Ohm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1127784-2SK4196LS
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FI(LS)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 2W, 30W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 1.56Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 30V

Buy Now
Singapore, Singapore
N-Channel 500 V 5.5 A 1.56 Ohm MOSFET Transistor
278-2SK4196LS
N-Channel 500 V 5.5 A 1.56 Ohm MOSFET Transistor 278-2SK4196LS
Power MOSFET 500 V, 5.5 A, 1.56 Ohm Single N-Channel Product overview: 2SK4196LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 5.5 A, 1.56 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 5.5 A, 1.56 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4196LS can be used for catalog matching and distributor lookup.

Power MOSFET 500 V, 5.5 A, 1.56 Ohm Single N-Channel Product overview: 2SK4196LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 5.5 A, 1.56 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 5.5 A, 1.56 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4196LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4196LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4196LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4196LS
MOSFET N-CH 500V 5.5A TO220FI

MOSFET N-CH 500V 5.5A TO220FI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1127784-2SK4196LS 278-2SK4196LS 2SK4196LS
Product Name FETs - Single - 2SK4196LS N-Channel 500 V 5.5 A 1.56 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 2000 to 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details