onsemi Single FETs, MOSFETs 2SK4126

Description
N-Channel 650V 15A (Ta) 2.5W (Ta), 170W (Tc) Through Hole TO-3PB
Request a Quote Datasheet
Description
N-Channel 650V 15A (Ta) 2.5W (Ta), 170W (Tc) Through Hole TO-3PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK4126-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4126-ND
Single FETs, MOSFETs 2SK4126-ND
N-Channel 650V 15A (Ta) 2.5W (Ta), 170W (Tc) Through Hole TO-3PB

N-Channel 650V 15A (Ta) 2.5W (Ta), 170W (Tc) Through Hole TO-3PB

Buy Now Datasheet
FETs - Single - 2SK4126 - 1127770-2SK4126 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK4126
1127770-2SK4126
FETs - Single - 2SK4126 1127770-2SK4126
Manufacturer: ON Semiconductor Win Source Part Number: 1127770-2SK4126 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3PB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 2.5W, 170W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 15A Rds On (Maximum) at Id, Vgs: 720mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 45.4nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1127770-2SK4126
Packaging: Tray
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 2.5W, 170W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 720mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 45.4nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 30V

Buy Now
Singapore, Singapore
N-Channel 15A 650V 0.72ohm MOSFET Transistor
278-2SK4126
N-Channel 15A 650V 0.72ohm MOSFET Transistor 278-2SK4126
15A, 650V, 0.72ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-3PB, 3 PIN Product overview: 2SK4126 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 650V, 0.72ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 650V, 0.72ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4126 can be used for catalog matching and distributor lookup.

15A, 650V, 0.72ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-3PB, 3 PIN Product overview: 2SK4126 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 650V, 0.72ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 650V, 0.72ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4126
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4126
MOSFET N-CH 650V 15A TO3PB

MOSFET N-CH 650V 15A TO3PB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4126-ND 1127770-2SK4126 278-2SK4126 2SK4126
Product Name Single FETs, MOSFETs FETs - Single - 2SK4126 N-Channel 15A 650V 0.72ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3P-3, SC-65-3
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data