onsemi Single FETs, MOSFETs 2SK3823

Description
N-Channel 60V 40A (Ta) 1.75W (Ta), 45W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 40A (Ta) 1.75W (Ta), 45W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3823-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3823-ND
Single FETs, MOSFETs 2SK3823-ND
N-Channel 60V 40A (Ta) 1.75W (Ta), 45W (Tc) Through Hole TO-220

N-Channel 60V 40A (Ta) 1.75W (Ta), 45W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3823 - 1004750-2SK3823 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3823
1004750-2SK3823
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3823 1004750-2SK3823
Manufacturer: ON Semiconductor Win Source Part Number: 1004750-2SK3823 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.75W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 40A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1780pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004750-2SK3823
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 40A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1780pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3823 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3823
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3823
MOSFET N-CH 60V 40A TO220

MOSFET N-CH 60V 40A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3823-ND 1004750-2SK3823 2SK3823
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3823 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 40 nC @ 10 V
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers