onsemi Discrete Semiconductor Products 2SK3702

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 197601-2SK3702 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220ML FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 55 mOhm @ 9A, 10V Gate Charge (Qg) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) @ Vds: 775pF @ 20V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 197601-2SK3702 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220ML FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 55 mOhm @ 9A, 10V Gate Charge (Qg) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) @ Vds: 775pF @ 20V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 197601-2SK3702 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
197601-2SK3702
Discrete Semiconductor Products 197601-2SK3702
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 197601-2SK3702 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220ML FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 55 mOhm @ 9A, 10V Gate Charge (Qg) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) @ Vds: 775pF @ 20V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 197601-2SK3702
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220ML
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta)
Rds On (Max) @ Id, Vgs: 55 mOhm @ 9A, 10V
Gate Charge (Qg) @ Vgs: 19nC @ 10V
Input Capacitance (Ciss) @ Vds: 775pF @ 20V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 197601-2SK3702
Product Name Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
20 V, P-channel Trench MOSFET - BUK4D38-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
2 suppliers